Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3082AMTRPBF IR3082AMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046241-IR3082AMTRPB F Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 20-MLPQ (5x5) Supply Voltage - Operating: 8.05 V to 16 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): ADP1050ACPZ-RL; IR3082MTRPbF; MAX17019ATM+; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046241-IR3082AMTRPB F Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 20-MLPQ (5x5) Supply Voltage - Operating: 8.05 V to 16 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): ADP1050ACPZ-RL; IR3082MTRPbF; MAX17019ATM+; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3082AMTRPBF - 1046241-IR3082AMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3082AMTRPBF
1046241-IR3082AMTRPBF
PMIC - PMIC - Power Management - Specialized - IR3082AMTRPBF 1046241-IR3082AMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046241-IR3082AMTRPB F Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 20-MLPQ (5x5) Supply Voltage - Operating: 8.05 V to 16 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): ADP1050ACPZ-RL; IR3082MTRPbF; MAX17019ATM+; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046241-IR3082AMTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 20-MLPQ (5x5)
Supply Voltage - Operating: 8.05 V to 16 V
Operating Supply Current: 12mA
Alternative Parts (Cross-Reference): ADP1050ACPZ-RL; IR3082MTRPbF; MAX17019ATM+;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - IR3082AMTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3082AMTRPBF
Power Management - Specialized IR3082AMTRPBF
Processor PMIC 20-MLPQ (5x5)

Processor PMIC 20-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046241-IR3082AMTRPBF IR3082AMTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3082AMTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details