Manufacturer: Infineon Technologies
Win Source Part Number: 069182-IR3081MTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 28-MLPQ (5x5)
Supply Voltage - Operating: 9.5 V to 14 V
Operating Supply Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Processor PMIC 28-MLPQ (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 069182-IR3081MTRPBF | IR3081MTRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - IR3081MTRPBF | Power Management - Specialized |
| Output Options | Inverting |