Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSTRPBF IR2520DSTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017382-IR2520DSTRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34kHz to 86kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017382-IR2520DSTRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34kHz to 86kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSTRPBF
IR2520DSTRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSTRPBF IR2520DSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017382-IR2520DSTRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34kHz to 86kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017382-IR2520DSTRPBF
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 34kHz to 86kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 11.4 V to 15.4 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2520DSTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2520DSTRPBF
PMIC - Lighting, Ballast Controllers IR2520DSTRPBF
IC BALLAST CNTRL 86KHZ 8SOIC

IC BALLAST CNTRL 86KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2520DSTRPBF IR2520DSTRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSTRPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details