Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSPBF IR2520DSPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046228-IR2520DSPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34kHz to 86kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046228-IR2520DSPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34kHz to 86kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSPBF
IR2520DSPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSPBF IR2520DSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046228-IR2520DSPBF Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 34kHz to 86kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 15.4 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046228-IR2520DSPBF
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 34kHz to 86kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 11.4 V to 15.4 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2520DSPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2520DSPBF
PMIC - Lighting, Ballast Controllers IR2520DSPBF
IC BALLAST CNTRL 86KHZ 8SOIC

IC BALLAST CNTRL 86KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2520DSPBF IR2520DSPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2520DSPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details