Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2301PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1320008-IR2301PBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 130ns, 50ns Voltage - Supply: 5V ~ 20V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR2301PBF,INFINFIR2 301PBF,SP001547732,2 156-IR2301PBF Base Product Number: IR2301 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1320008-IR2301PBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 130ns, 50ns Voltage - Supply: 5V ~ 20V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR2301PBF,INFINFIR2 301PBF,SP001547732,2 156-IR2301PBF Base Product Number: IR2301 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320008-IR2301PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320008-IR2301PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320008-IR2301PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1320008-IR2301PBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 130ns, 50ns Voltage - Supply: 5V ~ 20V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR2301PBF,INFINFIR2 301PBF,SP001547732,2 156-IR2301PBF Base Product Number: IR2301 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1320008-IR2301PBF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 130ns, 50ns
Voltage - Supply: 5V ~ 20V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *IR2301PBF,INFINFIR2301PBF,SP001547732,2156-IR2301PBF
Base Product Number: IR2301
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - IR2301PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2301PBF
PMIC - Gate Drivers IR2301PBF
IC GATE DRV HI-SIDE/LO-SIDE 8DIP

IC GATE DRV HI-SIDE/LO-SIDE 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320008-IR2301PBF IR2301PBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-input OR gate - 74AHC32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details