Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2235JTR IR2235JTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874935-IR2235JTR Operating Temperature Range: 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2235J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874935-IR2235JTR Operating Temperature Range: 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2235J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2235JTR - 874935-IR2235JTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2235JTR
874935-IR2235JTR
PMIC - PMIC - Gate Drivers - IR2235JTR 874935-IR2235JTR
Manufacturer: Infineon Technologies Win Source Part Number: 874935-IR2235JTR Operating Temperature Range: 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2235J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874935-IR2235JTR
Operating Temperature Range: 125°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Package: Reel - TR
Package: 44-LCC (J-Lead), 32 Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR2235J
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - IR2235JTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2235JTR
PMIC - Gate Drivers IR2235JTR
IC GATE DRVR HALF-BRIDGE 44PLCC

IC GATE DRVR HALF-BRIDGE 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 874935-IR2235JTR IR2235JTR
Product Name PMIC - PMIC - Gate Drivers - IR2235JTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers