Infineon Technologies AG Transistor IR21844STRPBF

Description
HALF BRIDGE BASED MOSFET DRIVER, 2.3A, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Description
HALF BRIDGE BASED MOSFET DRIVER, 2.3A, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 66783203 - Radwell International
Willingboro, NJ, United States
Transistor
66783203
Transistor 66783203
HALF BRIDGE BASED MOSFET DRIVER, 2.3A, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

HALF BRIDGE BASED MOSFET DRIVER, 2.3A, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 66783203
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers