Infineon Technologies AG Transistor IR21814SPBF

Description
DRIVER, MOSFET HIGH/LOW, SMD, 21814, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:2.3A, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, INPUT DELAY:180NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVER, MOSFET HIGH/LOW, SMD, 21814, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:2.3A, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, INPUT DELAY:180NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 66783159 - Radwell International
Willingboro, NJ, United States
Transistor
66783159
Transistor 66783159
DRIVER, MOSFET HIGH/LOW, SMD, 21814, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:2.3A, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, INPUT DELAY:180NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRIVER, MOSFET HIGH/LOW, SMD, 21814, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:2.3A, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, INPUT DELAY:180NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 66783159
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details