Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2167STRPBF IR2167STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046201-IR2167STRPBF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 41kHz to 47kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 10.4 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046201-IR2167STRPBF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 41kHz to 47kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 10.4 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2167STRPBF
IR2167STRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2167STRPBF IR2167STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046201-IR2167STRPBF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 41kHz to 47kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 10.4 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046201-IR2167STRPBF
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 41kHz to 47kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 10.4 V to 16.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2167STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2167STRPBF
PMIC - Lighting, Ballast Controllers IR2167STRPBF
IC PFC/BALLAST CNTL 47KHZ 20SOIC

IC PFC/BALLAST CNTL 47KHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2167STRPBF IR2167STRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2167STRPBF PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FS165-30T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details