Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2167SPBF IR2167SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046200-IR2167SPBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 41kHz to 47kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 10.4 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 36
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046200-IR2167SPBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 41kHz to 47kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 10.4 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2167SPBF
IR2167SPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2167SPBF IR2167SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046200-IR2167SPBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 41kHz to 47kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 10.4 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 36

Manufacturer: Infineon Technologies
Win Source Part Number: 1046200-IR2167SPBF
Packaging: Tube/Rail
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 41kHz to 47kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 10.4 V to 16.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 36

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2167SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2167SPBF
PMIC - Lighting, Ballast Controllers IR2167SPBF
IC PFC/BALLAST CNTL 47KHZ 20SOIC

IC PFC/BALLAST CNTL 47KHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2167SPBF IR2167SPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2167SPBF PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Decorator AC Switch - RSD415I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Combination Lighting Control System - LC81 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps
View Details