Hubbell Incorporated Decorator AC Switch RSD415I

Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE IVORY COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
Datasheet
Description
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE IVORY COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RSD415I - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RSD415I
Decorator AC Switch RSD415I
STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE IVORY COLOR FOUR WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE, PUSH WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RSD415 MODEL
  • STANDARD ROCKER TYPE
  • THERMOPLASTIC MATERIAL
  • 1.72 INCH W X 1.67 INCH D X 4.27 INCH H SIZE
  • IVORY COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE, PUSH WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RSD415 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RSD415I
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - CS320BLK - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Underpass Photo Lighting Control Panel - T3X-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details