Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2166STRPBF IR2166STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017374-IR2166STRPBF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017374-IR2166STRPBF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2166STRPBF
IR2166STRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2166STRPBF IR2166STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017374-IR2166STRPBF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017374-IR2166STRPBF
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 39kHz to 50kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 17 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2166STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2166STRPBF
PMIC - Lighting, Ballast Controllers IR2166STRPBF
IC PFC/BALLAST CNTL 50KHZ 16SOIC

IC PFC/BALLAST CNTL 50KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2166STRPBF IR2166STRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2166STRPBF PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Constant Current Controller - SMI-5V15-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details