Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2166SPBF IR2166SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069171-IR2166SPBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069171-IR2166SPBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2166SPBF
IR2166SPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2166SPBF IR2166SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069171-IR2166SPBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069171-IR2166SPBF
Packaging: Tube/Rail
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 39kHz to 50kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 17 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2166SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2166SPBF
PMIC - Lighting, Ballast Controllers IR2166SPBF
IC PFC/BALLAST CNTL 50KHZ 16SOIC

IC PFC/BALLAST CNTL 50KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2166SPBF IR2166SPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2166SPBF PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FS155-30T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details