Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2166PBF IR2166PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046198-IR2166PBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: Through Hole Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046198-IR2166PBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: Through Hole Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2166PBF
IR2166PBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2166PBF IR2166PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046198-IR2166PBF Packaging: Tube/Rail Type: PFC/Ballast Controller Mounting: Through Hole Frequency: 39kHz to 50kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 10 V to 17 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046198-IR2166PBF
Packaging: Tube/Rail
Type: PFC/Ballast Controller
Mounting: Through Hole
Frequency: 39kHz to 50kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 10 V to 17 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2166PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2166PBF
PMIC - Lighting, Ballast Controllers IR2166PBF
IC PFC/BALLAST CNTRL 50KHZ 16DIP

IC PFC/BALLAST CNTRL 50KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2166PBF IR2166PBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2166PBF PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Obstruction Lamp Alarm Relay - SCR430T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details