Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2161STRPBF IR2161STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 806463-IR2161STRPBF Packaging: Reel Type: Halogen Controller Mounting Style: SMD Frequency: 34kHz ~ 70kHz Current - Supply: 10mA Dimming: Yes Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.5V Part Number Series: IR2161SPBF
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 806463-IR2161STRPBF Packaging: Reel Type: Halogen Controller Mounting Style: SMD Frequency: 34kHz ~ 70kHz Current - Supply: 10mA Dimming: Yes Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.5V Part Number Series: IR2161SPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2161STRPBF
IR2161STRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR2161STRPBF IR2161STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 806463-IR2161STRPBF Packaging: Reel Type: Halogen Controller Mounting Style: SMD Frequency: 34kHz ~ 70kHz Current - Supply: 10mA Dimming: Yes Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.5V Part Number Series: IR2161SPBF

Manufacturer: Infineon Technologies
Win Source Part Number: 806463-IR2161STRPBF
Packaging: Reel
Type: Halogen Controller
Mounting Style: SMD
Frequency: 34kHz ~ 70kHz
Current - Supply: 10mA
Dimming: Yes
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 11.5V ~ 16.5V
Part Number Series: IR2161SPBF

Buy Now
PMIC - Lighting, Ballast Controllers - IR2161STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2161STRPBF
PMIC - Lighting, Ballast Controllers IR2161STRPBF
IC HALOGEN CNTRL 70KHZ 8SOIC

IC HALOGEN CNTRL 70KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2161STRPBF IR2161STRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2161STRPBF PMIC - Lighting, Ballast Controllers
Controller Type Halogen Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Dimmer Switch - AYLV-603P-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Power 450 watts
View Details
Inline Dimmer - ILD-15-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details