Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2159S IR2159S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 58933-IR2159S Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 25kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 58933-IR2159S Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 25kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2159S
IR2159S
PMIC - PMIC - Lighting, Ballast Controllers - IR2159S IR2159S
Manufacturer: Infineon Technologies Win Source Part Number: 58933-IR2159S Packaging: Tube/Rail Type: Ballast Controller Mounting: SMD (SMT) Frequency: 25kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 58933-IR2159S
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 25kHz to 95kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 16.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2159S - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2159S
PMIC - Lighting, Ballast Controllers IR2159S
IC BALLAST CNTRL 95KHZ 16SOIC

IC BALLAST CNTRL 95KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2159S IR2159S
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2159S PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA155-2 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details