Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21593PBF IR21593PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186643-IR21593PBF Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Frequency: 30kHz ~ 230kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: IR21593PBF Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186643-IR21593PBF Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Frequency: 30kHz ~ 230kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: IR21593PBF Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21593PBF
IR21593PBF
PMIC - PMIC - Lighting, Ballast Controllers - IR21593PBF IR21593PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186643-IR21593PBF Packaging: Tube Type: Ballast Controller Mounting Style: Through Hole Frequency: 30kHz ~ 230kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: IR21593PBF Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 16.5V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186643-IR21593PBF
Packaging: Tube
Type: Ballast Controller
Mounting Style: Through Hole
Frequency: 30kHz ~ 230kHz
Supply Current: 10mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: IR21593PBF
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 16.5V

Buy Now
PMIC - Lighting, Ballast Controllers - IR21593PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21593PBF
PMIC - Lighting, Ballast Controllers IR21593PBF
IC BALLAST CNTRL 230KHZ 16DIP

IC BALLAST CNTRL 230KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21593PBF IR21593PBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21593PBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Flasher and Tower Lighting Controls - FS491 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type LED Lamps
Voltage 120 - 240 V ac
View Details