Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21592STRPBF IR21592STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 130751-IR21592STRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 130751-IR21592STRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21592STRPBF
IR21592STRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IR21592STRPBF IR21592STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 130751-IR21592STRPBF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 18kHz to 95kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 16.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 130751-IR21592STRPBF
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 18kHz to 95kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 16.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR21592STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21592STRPBF
PMIC - Lighting, Ballast Controllers IR21592STRPBF
IC BALLAST CNTRL 95KHZ 16SOIC

IC BALLAST CNTRL 95KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21592STRPBF IR21592STRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21592STRPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS219-45 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 12 V dc
View Details