Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2159 IR2159

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186639-IR2159 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186639-IR2159 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2159
IR2159
PMIC - PMIC - Lighting, Ballast Controllers - IR2159 IR2159
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186639-IR2159 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1186639-IR2159
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Lighting, Ballast Controllers - IR2159 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2159
PMIC - Lighting, Ballast Controllers IR2159
IC BALLAST CNTRL 95KHZ 16DIP

IC BALLAST CNTRL 95KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2159 IR2159
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2159 PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS126RC - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details