Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR21571S IR21571S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186638-IR21571S Packaging: Tube Type: Ballast Controller Mounting Style: SMD Frequency: 45.5kHz ~ 50.5kHz Supply Current: 5.5mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: IR21571S Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.5V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186638-IR21571S Packaging: Tube Type: Ballast Controller Mounting Style: SMD Frequency: 45.5kHz ~ 50.5kHz Supply Current: 5.5mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: IR21571S Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.5V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR21571S
IR21571S
PMIC - PMIC - Lighting, Ballast Controllers - IR21571S IR21571S
Manufacturer: Infineon Technologies Win Source Part Number: 1186638-IR21571S Packaging: Tube Type: Ballast Controller Mounting Style: SMD Frequency: 45.5kHz ~ 50.5kHz Supply Current: 5.5mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: IR21571S Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.5V ~ 16.5V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186638-IR21571S
Packaging: Tube
Type: Ballast Controller
Mounting Style: SMD
Frequency: 45.5kHz ~ 50.5kHz
Supply Current: 5.5mA
Dimming: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: IR21571S
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.5V ~ 16.5V

Buy Now
PMIC - Lighting, Ballast Controllers - IR21571S - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR21571S
PMIC - Lighting, Ballast Controllers IR21571S
IC BALLAST CNTRL 50.5KHZ 16SOIC

IC BALLAST CNTRL 50.5KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR21571S IR21571S
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR21571S PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel.. - LC-LF-9DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 384 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details