Lutron Electronics Co., Inc. Multifunction Control AY2-LFSQH-WH

Description
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL "
Datasheet
Description
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - AY2-LFSQH-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
AY2-LFSQH-WH
Multifunction Control AY2-LFSQH-WH
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL "

"

  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE COLOR
  • UL, CSA APPROVAL
  • 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL
  • 300 W 1-POLE DIMMER LIGHT CONTROL
  • ARIADNI[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • PACKAGING TYPE CLAMSHELL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY2-LFSQH-WH
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
Dimmer Relay System - N5300-9 - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Satellite Dimmer Pack
Lamp Power 300 to 1200 watts
View Details