Infineon Technologies AG IR21531STRPBF

Description
Half Bridge Based MOSFET Driver, PDSO8
Request a Quote
Description
Half Bridge Based MOSFET Driver, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR21531STRPBF is a self-oscillating half-bridge gate driver in an 8-lead SOIC package, designed for driving MOSFETs in high-voltage applications up to 600V. It features an integrated 15.6V zener clamp on Vcc, micropower startup, and a fixed 50% duty cycle oscillator with a typical deadtime of 0.6 µs. The device includes an internal bootstrap diode in the IR21531D variant, but this unit is the SOIC-packaged IR21531S without the internal diode. Operating conditions support a supply voltage range of 10V to 15.6V and a junction temperature from -40°C to 125°C. The part meets RoHS standards and offers enhanced noise immunity, 1V undervoltage lockout hysteresis, and comprehensive ESD protection on all pins.

Datasheet Summary
Powered by GS/AI

The IR21531STRPBF is a self-oscillating half-bridge gate driver in an 8-lead SOIC package, designed for driving MOSFETs in high-voltage applications up to 600V. It features an integrated 15.6V zener clamp on Vcc, micropower startup, and a fixed 50% duty cycle oscillator with a typical deadtime of 0.6 µs. The device includes an internal bootstrap diode in the IR21531D variant, but this unit is the SOIC-packaged IR21531S without the internal diode. Operating conditions support a supply voltage range of 10V to 15.6V and a junction temperature from -40°C to 125°C. The part meets RoHS standards and offers enhanced noise immunity, 1V undervoltage lockout hysteresis, and comprehensive ESD protection on all pins.

Suppliers

Company
Product
Description
Supplier Links
 - IR21531STRPBF - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, PDSO8

Half Bridge Based MOSFET Driver, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IR21531STRPBF
Package Type SOIC8N
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
Single FETs, MOSFETs - 1727-7245-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
7 suppliers