The IR21363 series is a three-phase bridge driverIC for driving high-side and low-side N-channel MOSFETs or IGBTs in 3-phase applications, with integrated undervoltage lockout and overcurrent shutdown. It supports a floating supply voltage up to 600V and operates with a gate drive supply range of 12V to 20V. The device is available in 28-lead SOIC, 28-lead PDIP, and 44-lead PLCC packages. Logic inputs are compatible with 3.3V CMOS. The FAULT output is open-drain, and overcurrent fault clearing is externally programmable via an RC network. Propagation delays are matched across all channels, and cross-conduction prevention is built in. The part meets AEC-Q200 qualification and RoHS standards.
Half Bridge Based MOSFET Driver, 0.35A, PQCC32
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IR21363JTRPBF |
| Package Type | PLCC44 |