Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2135STR IR2135STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 808630-IR2135STR Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 90ns, 40ns Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SOIC Temperature Range - Operating: 125°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR2135S
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 808630-IR2135STR Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 90ns, 40ns Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SOIC Temperature Range - Operating: 125°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR2135S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2135STR - 808630-IR2135STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2135STR
808630-IR2135STR
PMIC - PMIC - Gate Drivers - IR2135STR 808630-IR2135STR
Manufacturer: Infineon Technologies Win Source Part Number: 808630-IR2135STR Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 90ns, 40ns Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SOIC Temperature Range - Operating: 125°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR2135S

Manufacturer: Infineon Technologies
Win Source Part Number: 808630-IR2135STR
Packaging: Reel
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 90ns, 40ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 125°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Part Number Series: IR2135S

Buy Now
PMIC - Gate Drivers - IR2135STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2135STR
PMIC - Gate Drivers IR2135STR
IC GATE DRVR HALF-BRIDGE 28SOIC

IC GATE DRVR HALF-BRIDGE 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 808630-IR2135STR IR2135STR
Product Name PMIC - PMIC - Gate Drivers - IR2135STR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details