The IR2135J is a three-phase bridge driver designed for driving high-side and low-side N-channel MOSFETs or IGBTs in 3-phase applications, supporting floating supply voltages up to 1200V. It features independent half-bridge drivers with matched propagation delays, undervoltage lockout for all channels, and an integrated current amplifier for over-current shutdown. The device operates with a supply voltage range of 10V to 20V, provides ±420 mA output current, and includes a fault output and fault clear input. It is packaged in a 44-lead PLCC with no 12 leads and is lead-free compliant. The part meets industrial qualification standards.
Half Bridge Based MOSFET Driver, 0.5A, BICMOS, PQCC32
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IR2135JTRPBF |
| Package Type | PLCC44 |