Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2133JTR IR2133JTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874926-IR2133JTR Operating Temperature Range: 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2133J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874926-IR2133JTR Operating Temperature Range: 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2133J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2133JTR - 874926-IR2133JTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2133JTR
874926-IR2133JTR
PMIC - PMIC - Gate Drivers - IR2133JTR 874926-IR2133JTR
Manufacturer: Infineon Technologies Win Source Part Number: 874926-IR2133JTR Operating Temperature Range: 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2133J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874926-IR2133JTR
Operating Temperature Range: 125°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Package: Reel - TR
Package: 44-LCC (J-Lead), 32 Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR2133J
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - IR2133JTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2133JTR
PMIC - Gate Drivers IR2133JTR
IC GATE DRVR HALF-BRIDGE 44PLCC

IC GATE DRVR HALF-BRIDGE 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 874926-IR2133JTR IR2133JTR
Product Name PMIC - PMIC - Gate Drivers - IR2133JTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5430/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Dual 2-input AND gate - 74AHC2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details