The IR2132J is a high-voltage, three-phase bridge driver with independent high- and low-side output channels for driving N-channel MOSFETs or IGBTs up to 600V. It is housed in a 44-lead PLCC package. The device features a 2.5 µs typical deadtime, 0.8 µs matched propagation delay, and a 10 to 20V gate drive supply range. All channels include undervoltage lockout and over-current shutdown with an open-drain FAULT output. Propagation delays are matched across channels for high-frequency operation, and cross-conduction prevention logic is integrated. The part supports 2.5V logic inputs and is qualified for industrial temperature ranges from -40°C to 125°C.
Half Bridge Based MOSFET Driver, 0.5A, BICMOS, PQCC32
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IR2132JTRPBF |
| Package Type | PLCC44 |