Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2131STRPBF IR2131STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874925-IR2131STRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IR2131 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874925-IR2131STRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IR2131 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2131STRPBF - 874925-IR2131STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2131STRPBF
874925-IR2131STRPBF
PMIC - PMIC - Gate Drivers - IR2131STRPBF 874925-IR2131STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874925-IR2131STRPBF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IR2131 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874925-IR2131STRPBF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IR2131
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - IR2131STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2131STRPBF
PMIC - Gate Drivers IR2131STRPBF
IC GATE DRVR HALF-BRIDGE 28SOIC

IC GATE DRVR HALF-BRIDGE 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - IR2131STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
IR2131STRPBF
Integrated Circuits (ICs) - PMIC - Gate Drivers IR2131STRPBF
IC GATE DRVR HALF-BRIDGE 28SOIC

IC GATE DRVR HALF-BRIDGE 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 874925-IR2131STRPBF IR2131STRPBF IR2131STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR2131STRPBF PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details