Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2131JTR IR2131JTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874924-IR2131JTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2131J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874924-IR2131JTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2131J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2131JTR - 874924-IR2131JTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2131JTR
874924-IR2131JTR
PMIC - PMIC - Gate Drivers - IR2131JTR 874924-IR2131JTR
Manufacturer: Infineon Technologies Win Source Part Number: 874924-IR2131JTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58) Package: Reel - TR Package: 44-LCC (J-Lead), 32 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: IR2131J Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874924-IR2131JTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Package: Reel - TR
Package: 44-LCC (J-Lead), 32 Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR2131J
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - IR2131JTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2131JTR
PMIC - Gate Drivers IR2131JTR
IC GATE DRVR HALF-BRIDGE 44PLCC

IC GATE DRVR HALF-BRIDGE 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 874924-IR2131JTR IR2131JTR
Product Name PMIC - PMIC - Gate Drivers - IR2131JTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100307QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details