Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2128SPBF IR2128SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 142472-IR2128SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 142472-IR2128SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2128SPBF - 142472-IR2128SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2128SPBF
142472-IR2128SPBF
PMIC - PMIC - Gate Drivers - IR2128SPBF 142472-IR2128SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 142472-IR2128SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 142472-IR2128SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 142472-IR2128SPBF
Product Name PMIC - PMIC - Gate Drivers - IR2128SPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
60 V, 360 mA N-channel Trench MOSFET - BSS138BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
40V 14A MOSFET Transistor - 278-AUIRF7484QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814SCL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details