Buffer/Inverter Based MOSFET Driver, 3.3A, CMOS, PDIP8
Buffer/Inverter Based MOSFET Driver, 3.3A, CMOS, PDIP8
Manufacturer: Infineon Technologies
Win Source Part Number: 140783-IR2121PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.6A, 3.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 12 V to 18 V
Rise and Fall Time: 43ns, 26ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IR2121PBF | 140783-IR2121PBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2121PBF | |
| Package Type | PDIP8 | SOT3; 8-DIP |