Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8
Manufacturer: Infineon Technologies
Win Source Part Number: 100789-IR2118SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MOSFET DRIVER HIGH SIDE 8SOIC
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IR2118SPBF | 100789-IR2118SPBF | 376-IR2118SPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2118SPBF | IC MOSFET DRIVER HIGH SIDE 8SOIC | |
| Package Type | SOIC8N | SOT3; 8-SOIC |