Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2117STRPBF IR2117STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017362-IR2117STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Alternative Parts (Cross-Reference): IX2113G; ZSPM9060ZA1R ; ZSPM9000AI1R; ZSPM9010ZA1R; Introduction Date: February 17, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017362-IR2117STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Alternative Parts (Cross-Reference): IX2113G; ZSPM9060ZA1R ; ZSPM9000AI1R; ZSPM9010ZA1R; Introduction Date: February 17, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2117STRPBF - 017362-IR2117STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2117STRPBF
017362-IR2117STRPBF
PMIC - PMIC - Gate Drivers - IR2117STRPBF 017362-IR2117STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017362-IR2117STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Alternative Parts (Cross-Reference): IX2113G; ZSPM9060ZA1R ; ZSPM9000AI1R; ZSPM9010ZA1R; Introduction Date: February 17, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017362-IR2117STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Alternative Parts (Cross-Reference): IX2113G; ZSPM9060ZA1R ; ZSPM9000AI1R; ZSPM9010ZA1R;
Introduction Date: February 17, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017362-IR2117STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR2117STRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMZH120R080M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers