Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2113STRPBF IR2113STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017360-IR2113STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 600V Family Name: IR2113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3 V to 20 V Rise and Fall Time: 25ns, 17ns Alternative Parts (Cross-Reference): SG2644M; NTE7226; SG2644T; Introduction Date: March 26, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017360-IR2113STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 600V Family Name: IR2113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3 V to 20 V Rise and Fall Time: 25ns, 17ns Alternative Parts (Cross-Reference): SG2644M; NTE7226; SG2644T; Introduction Date: March 26, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2113STRPBF - 017360-IR2113STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2113STRPBF
017360-IR2113STRPBF
PMIC - PMIC - Gate Drivers - IR2113STRPBF 017360-IR2113STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017360-IR2113STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 600V Family Name: IR2113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3 V to 20 V Rise and Fall Time: 25ns, 17ns Alternative Parts (Cross-Reference): SG2644M; NTE7226; SG2644T; Introduction Date: March 26, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017360-IR2113STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2113
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3 V to 20 V
Rise and Fall Time: 25ns, 17ns
Alternative Parts (Cross-Reference): SG2644M; NTE7226; SG2644T;
Introduction Date: March 26, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017360-IR2113STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR2113STRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data