Infineon Technologies AG High Reliability - Defense - Power - HiRel power ICs - IR2113E6SCB IR2113E6SCB

Description
IR2113E6 Features Floating channel designed for bootstrap operation Fully operational to +600V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2113E6 A IR2113E6 with Standard Packaging IR2113E6SCB -
Request a Quote
Description
IR2113E6 Features Floating channel designed for bootstrap operation Fully operational to +600V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2113E6 A IR2113E6 with Standard Packaging IR2113E6SCB -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2113E6 is a high-voltage, high-speed power MOSFET and IGBT driver with independent high and low side referenced output channels, capable of operating up to 600 V. It features a floating channel for bootstrap operation, a gate drive supply range of 10 to 20 V, and a separate logic supply range of 5 to 20 V. The device includes undervoltage lockout for both channels, matched propagation delays of up to 20 ns, and CMOS Schmitt-triggered inputs with pull-down. It is packaged in a leadless chip carrier (LCC-18) and weighs 0.45 g. The output drivers provide ±2 A peak current and are dV/dt immune.

Datasheet Summary
Powered by GS/AI

The IR2113E6 is a high-voltage, high-speed power MOSFET and IGBT driver with independent high and low side referenced output channels, capable of operating up to 600 V. It features a floating channel for bootstrap operation, a gate drive supply range of 10 to 20 V, and a separate logic supply range of 5 to 20 V. The device includes undervoltage lockout for both channels, matched propagation delays of up to 20 ns, and CMOS Schmitt-triggered inputs with pull-down. It is packaged in a leadless chip carrier (LCC-18) and weighs 0.45 g. The output drivers provide ±2 A peak current and are dV/dt immune.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Defense - Power - HiRel power ICs - IR2113E6SCB - IR2113E6SCB - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Defense - Power - HiRel power ICs - IR2113E6SCB
IR2113E6SCB
High Reliability - Defense - Power - HiRel power ICs - IR2113E6SCB IR2113E6SCB
IR2113E6 Features Floating channel designed for bootstrap operation Fully operational to +600V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2113E6 A IR2113E6 with Standard Packaging IR2113E6SCB -

IR2113E6

Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20V
  • Undervoltage lockout for both channels
  • Separate logic supply range from 5 to 20V
  • Logic and power ground ±5V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Cycle by cycle edge-triggered shutdown logic
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Similar Parts

IR2113E6

A IR2113E6 with Standard Packaging

IR2113E6SCB

-

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number IR2113E6SCB
Product Name High Reliability - Defense - Power - HiRel power ICs - IR2113E6SCB
Package Type C-LCC-18
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMZA75R090M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details