Manufacturer: Infineon Technologies
Win Source Part Number: 069151-IR2112P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Alternative Energy, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069151-IR2112P |
| Product Name | PMIC - PMIC - Gate Drivers - IR2112P |
| Polarity | N-Channel |