Infineon Technologies AG Transistor IR2111PBF..

Description
MOSFET DRIVER, HALF BRIDGE, DIP-8, DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:DIP, NO. OF PINS:8PINS, INPUT DELAY:750NS, OUTPUT DELAY:150NS, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET DRIVER, HALF BRIDGE, DIP-8, DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:DIP, NO. OF PINS:8PINS, INPUT DELAY:750NS, OUTPUT DELAY:150NS, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 66782995 - Radwell International
Willingboro, NJ, United States
Transistor
66782995
Transistor 66782995
MOSFET DRIVER, HALF BRIDGE, DIP-8, DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:DIP, NO. OF PINS:8PINS, INPUT DELAY:750NS, OUTPUT DELAY:150NS, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER, HALF BRIDGE, DIP-8, DRIVER CONFIGURATION:HALF BRIDGE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:DIP, NO. OF PINS:8PINS, INPUT DELAY:750NS, OUTPUT DELAY:150NS, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 66782995
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers