Infineon Technologies AG High Reliability - Defense - Power - HiRel power ICs - IR2110L4 IR2110L4

Description
IR2110L4 - A IR2110L4 with Standard Packaging Features Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2110L4 A IR2110L4 with Standard Packaging IR2110L4SCS Standard Packaging IR2110L4SCB -
Request a Quote
Description
IR2110L4 - A IR2110L4 with Standard Packaging Features Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2110L4 A IR2110L4 with Standard Packaging IR2110L4SCS Standard Packaging IR2110L4SCB -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2110L4 is a high-voltage gate driver IC designed for bootstrap operation in power applications, supporting floating channel operation up to +400V. It features separate logic and power supply inputs with ranges of 5 to 20V and 10 to 20V respectively, and includes undervoltage lockout for both channels. The device operates with CMOS Schmitt-triggered inputs, has matched propagation delay, and outputs in phase with inputs. It is housed in a 8-pin SOIC package with a maximum junction temperature of 125°C. The part meets AEC-Q200 qualifications and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The IR2110L4 is a high-voltage gate driver IC designed for bootstrap operation in power applications, supporting floating channel operation up to +400V. It features separate logic and power supply inputs with ranges of 5 to 20V and 10 to 20V respectively, and includes undervoltage lockout for both channels. The device operates with CMOS Schmitt-triggered inputs, has matched propagation delay, and outputs in phase with inputs. It is housed in a 8-pin SOIC package with a maximum junction temperature of 125°C. The part meets AEC-Q200 qualifications and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Defense - Power - HiRel power ICs - IR2110L4 - IR2110L4 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Defense - Power - HiRel power ICs - IR2110L4
IR2110L4
High Reliability - Defense - Power - HiRel power ICs - IR2110L4 IR2110L4
IR2110L4 - A IR2110L4 with Standard Packaging Features Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2110L4 A IR2110L4 with Standard Packaging IR2110L4SCS Standard Packaging IR2110L4SCB -

IR2110L4 - A IR2110L4 with Standard Packaging

Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +400V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20V
  • Undervoltage lockout for both channels
  • Separate logic supply range from 5 to 20V
  • Logic and power ground ±5V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Cycle by cycle edge-triggered shutdown logic
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Similar Parts

IR2110L4

A IR2110L4 with Standard Packaging

IR2110L4SCS

Standard Packaging

IR2110L4SCB

-

Supplier's Site Datasheet
Half Bridge Based MOSFET Driver, 2A, CMOS, MO-036AB, 14 PIN - 9152-IR2110L4 - Utmel Electronic Limited
Hong Kong, China
Half Bridge Based MOSFET Driver, 2A, CMOS, MO-036AB, 14 PIN
9152-IR2110L4
Half Bridge Based MOSFET Driver, 2A, CMOS, MO-036AB, 14 PIN 9152-IR2110L4
Half Bridge Based MOSFET Driver, 2A, CMOS, MO-036AB, 14 PIN

Half Bridge Based MOSFET Driver, 2A, CMOS, MO-036AB, 14 PIN

Supplier's Site

Technical Specifications

  Infineon Technologies AG Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IR2110L4 9152-IR2110L4
Product Name High Reliability - Defense - Power - HiRel power ICs - IR2110L4 Half Bridge Based MOSFET Driver, 2A, CMOS, MO-036AB, 14 PIN
Package Type C-DIP-14
Unlock Full Specs
to access all available technical data