Allegro MicroSystems Inc. Motor Drivers, Controllers A2919SB

Description
Bipolar Motor Driver Bipolar Parallel 24-DIP
Request a Quote Datasheet
Description
Bipolar Motor Driver Bipolar Parallel 24-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - A2919SB-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A2919SB-ND
Motor Drivers, Controllers A2919SB-ND
Bipolar Motor Driver Bipolar Parallel 24-DIP

Bipolar Motor Driver Bipolar Parallel 24-DIP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A2919SB - 1134529-A2919SB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A2919SB
1134529-A2919SB
PMIC - PMIC - Motor Drivers, Controllers - A2919SB 1134529-A2919SB
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134529-A2919SB Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 750mA Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1/2, 1/4 Categories: Integrated Circuits Supplier Device Package: 24-DIP Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 24-PowerDIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: A2919 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Load Voltage (V): 10V ~ 45V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134529-A2919SB
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 750mA
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1/2, 1/4
Categories: Integrated Circuits
Supplier Device Package: 24-DIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 24-PowerDIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: A2919
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Load Voltage (V): 10V ~ 45V

Buy Now
Stepper 1A DIP Motor Driver IC - 744-A2919SB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 1A DIP Motor Driver IC
744-A2919SB
Stepper 1A DIP Motor Driver IC 744-A2919SB
Stepper Motor Controller, 1A, BIPolar, PDIP24, BATWING, PLASTIC, DIP-24 Product overview: A2919SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A2919SB can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 1A, BIPolar, PDIP24, BATWING, PLASTIC, DIP-24 Product overview: A2919SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A2919SB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A2919SB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A2919SB
Motor Drivers, Controllers A2919SB
Bipolar Motor Driver Bipolar Parallel 24-DIP

Bipolar Motor Driver Bipolar Parallel 24-DIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A2919SB - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A2919SB
PMIC - Motor Drivers, Controllers A2919SB
IC MTRDRV BIPLR 4.75-5.25V 24DIP

IC MTRDRV BIPLR 4.75-5.25V 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A2919SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A2919SB
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A2919SB
IC MTRDRV BIPLR 4.75-5.25V 24DIP

IC MTRDRV BIPLR 4.75-5.25V 24DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number A2919SB-ND 1134529-A2919SB 744-A2919SB A2919SB A2919SB A2919SB
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A2919SB Stepper 1A DIP Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "24-PowerDIP (0.300"", 7.62mm)"
Communication Parallel Interface Parallel
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 C (-4 F) -20 to 150 C (-4 to 302 F)
AC Input 5 to 5 volts 5 to 5 volts
Unlock Full Specs
to access all available technical data