Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR21084STR IR21084STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 801777-IR21084STR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 150ns, 50ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR21084S
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 801777-IR21084STR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 150ns, 50ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR21084S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR21084STR - 801777-IR21084STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21084STR
801777-IR21084STR
PMIC - PMIC - Gate Drivers - IR21084STR 801777-IR21084STR
Manufacturer: Infineon Technologies Win Source Part Number: 801777-IR21084STR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 150ns, 50ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR21084S

Manufacturer: Infineon Technologies
Win Source Part Number: 801777-IR21084STR
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 150ns, 50ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Part Number Series: IR21084S

Buy Now
PMIC - Gate Drivers - IR21084STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR21084STR
PMIC - Gate Drivers IR21084STR
IC GATE DRVR HALF-BRIDGE 14SOIC

IC GATE DRVR HALF-BRIDGE 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 801777-IR21084STR IR21084STR
Product Name PMIC - PMIC - Gate Drivers - IR21084STR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details