Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR1167BSPBF IR1167BSPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046128-IR1167BSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 2.15V Current - Peak Output (Source, Sink): 2A, 7A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 18 V Rise and Fall Time: 18ns, 10ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046128-IR1167BSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 2.15V Current - Peak Output (Source, Sink): 2A, 7A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 18 V Rise and Fall Time: 18ns, 10ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR1167BSPBF - 1046128-IR1167BSPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR1167BSPBF
1046128-IR1167BSPBF
PMIC - PMIC - Gate Drivers - IR1167BSPBF 1046128-IR1167BSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046128-IR1167BSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 2.15V Current - Peak Output (Source, Sink): 2A, 7A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 18 V Rise and Fall Time: 18ns, 10ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046128-IR1167BSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 2.15V
Current - Peak Output (Source, Sink): 2A, 7A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 18 V
Rise and Fall Time: 18ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046128-IR1167BSPBF
Product Name PMIC - PMIC - Gate Drivers - IR1167BSPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF3710ZS - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type D2PAK
View Details
7 suppliers
60 V, N-channel Trench MOSFET - BUK6D125-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 7400 milliamps
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 91000 milliamps
View Details
7 suppliers