Manufacturer: Infineon Technologies
Win Source Part Number: 069136-IR1167ASPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 2.15V
Current - Peak Output (Source, Sink): 2A, 7A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 18 V
Rise and Fall Time: 18ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069136-IR1167ASPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR1167ASPBF |
| Polarity | N-Channel |