The IR11672ASPBF is a secondary-side synchronous rectifier controller for flyback and resonant half-bridge topologies, driving N-channel MOSFETs to replace Schottky diodes. It is packaged in an 8-lead SOIC (7.90-8.10 mm × 3.90-4.10 mm × 11.70-12.30 mm) with a 200 V drain voltage rating and 11.4-18 V supply range. It provides 7 A peak sink and 2 A peak source gate drive current, with 10.7 V internal gate clamp, 500 kHz maximum switching frequency, 60 ns turn-on and 50 ns turn-off propagation delays, and cycle-by-cycle minimum on-time protection. The device includes UVLO and enable sleep mode, operates from -40°C to 150°C junction temperature, and is RoHS compliant with JEDEC Industrial Level qualification and MSL2 rating.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186509-IR11672ASPBF
Packaging: Tube
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 50mA
Family Name: IR11672AS
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IR11672ASTRPBF;
Introduction Date: November 04, 2009
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: IR11672ASPBF
Manufacturer Pack Quantity: 3,800
MSL Level: 2 (1 Year)
Supply Voltage (V): 11.4V ~ 18V
Parts Input Voltage (V): 200V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186509-IR11672ASPBF |
| Product Name | Electronic Surplus - IR11672ASPBF |
| TJ | -25 to 125 C (-13 to 257 F) |