Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR11662STRPBF IR11662STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046124-IR11662STRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 2.15V Current - Peak Output (Source, Sink): 1A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 18 V Rise and Fall Time: 21ns, 10ns Alternative Parts (Cross-Reference): IR1166STRPBF; IR1166SPBF; IR11662SPBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046124-IR11662STRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 2.15V Current - Peak Output (Source, Sink): 1A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 18 V Rise and Fall Time: 21ns, 10ns Alternative Parts (Cross-Reference): IR1166STRPBF; IR1166SPBF; IR11662SPBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR11662STRPBF - 1046124-IR11662STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR11662STRPBF
1046124-IR11662STRPBF
PMIC - PMIC - Gate Drivers - IR11662STRPBF 1046124-IR11662STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046124-IR11662STRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2V, 2.15V Current - Peak Output (Source, Sink): 1A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 11.4 V to 18 V Rise and Fall Time: 21ns, 10ns Alternative Parts (Cross-Reference): IR1166STRPBF; IR1166SPBF; IR11662SPBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046124-IR11662STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 2.15V
Current - Peak Output (Source, Sink): 1A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 11.4 V to 18 V
Rise and Fall Time: 21ns, 10ns
Alternative Parts (Cross-Reference): IR1166STRPBF; IR1166SPBF; IR11662SPBF;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046124-IR11662STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR11662STRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910029SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details