Infineon Technologies AG Load Switch, 5.5V, 5-To-252; Power Load Switch Type Infineon IPS7081RPBF

Description
LOAD SWITCH, 5.5V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
LOAD SWITCH, 5.5V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Switch, 5.5V, 5-To-252; Power Load Switch Type Infineon - 11N7896 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 5.5V, 5-To-252; Power Load Switch Type Infineon
11N7896
Load Switch, 5.5V, 5-To-252; Power Load Switch Type Infineon 11N7896
LOAD SWITCH, 5.5V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

LOAD SWITCH, 5.5V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.055ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 11N7896
Product Name Load Switch, 5.5V, 5-To-252; Power Load Switch Type Infineon
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details