Infineon Technologies AG 650V 3.2A MOSFET Transistor IPS65R1K4C6

Description
MOSFET N-CH 650V 3.2A TO-251 Product overview: IPS65R1K4C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS65R1K4C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 3.2A TO-251 Product overview: IPS65R1K4C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS65R1K4C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 3.2A MOSFET Transistor
285-IPS65R1K4C6
650V 3.2A MOSFET Transistor 285-IPS65R1K4C6
MOSFET N-CH 650V 3.2A TO-251 Product overview: IPS65R1K4C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS65R1K4C6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 3.2A TO-251 Product overview: IPS65R1K4C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS65R1K4C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS65R1K4C6 - 040653-IPS65R1K4C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS65R1K4C6
040653-IPS65R1K4C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS65R1K4C6 040653-IPS65R1K4C6
Manufacturer: Infineon Technologies Win Source Part Number: 040653-IPS65R1K4C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO251-3 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 3.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 100μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 225pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040653-IPS65R1K4C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 3.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 100μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 225pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 3.2A IPAK-3

MOSFET N-Ch 700V 3.2A IPAK-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPS65R1K4C6 040653-IPS65R1K4C6 IPS65R1K4C6
Product Name 650V 3.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS65R1K4C6 MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 28000 milliwatts 28000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFET Discretes - AIMW120R045M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers