Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451 IPS5451

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186426-IPS5451 Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: IPS5451 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 18V Rds On: 19mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186426-IPS5451 Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: IPS5451 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 18V Rds On: 19mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451
IPS5451
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451 IPS5451
Manufacturer: Infineon Technologies Win Source Part Number: 1186426-IPS5451 Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-220AB (5-LEAD) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: IPS5451 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 18V Rds On: 19mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 1186426-IPS5451
Packaging: Tube
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: TO-220AB (5-LEAD)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-5
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: IPS5451
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 18V
Rds On: 19mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - IPS5451 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS5451
PMIC - Power Distribution Switches, Load Drivers IPS5451
IC PWR SWITCH N-CHAN 1:1 TO220AB

IC PWR SWITCH N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS5451 IPS5451
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS5451 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details