Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1041LPBF IPS1041LPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046071-IPS1041LPBF Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.95A Voltage - Load: 28V (Max) Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 80
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046071-IPS1041LPBF Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.95A Voltage - Load: 28V (Max) Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1041LPBF
IPS1041LPBF
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1041LPBF IPS1041LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046071-IPS1041LPBF Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.95A Voltage - Load: 28V (Max) Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 80

Manufacturer: Infineon Technologies
Win Source Part Number: 1046071-IPS1041LPBF
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.95A
Voltage - Load: 28V (Max)
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 80

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS1041LPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS1041LPBF
PMIC - Power Distribution Switches, Load Drivers IPS1041LPBF
IC PWR SWITCH N-CHAN 1:1 SOT223

IC PWR SWITCH N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS1041LPBF IPS1041LPBF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS1041LPBF PMIC - Power Distribution Switches, Load Drivers
Voltage 28V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details