Infineon Technologies AG Hard To Find - IPD600N25N3G IPD600N25N3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 714526-IPD600N25N3G Family Name: IPD600N25N3 Manufacturer Homepage: www.infineon.com Reference case: TO252 Reference Date Code: 1407+ Alternative Parts (Cross-Reference): IXFY30N25X3; IPD600N25N3GXT; Introduction Date: October 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 714526-IPD600N25N3G Family Name: IPD600N25N3 Manufacturer Homepage: www.infineon.com Reference case: TO252 Reference Date Code: 1407+ Alternative Parts (Cross-Reference): IXFY30N25X3; IPD600N25N3GXT; Introduction Date: October 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - IPD600N25N3G - 714526-IPD600N25N3G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - IPD600N25N3G
714526-IPD600N25N3G
Hard To Find - IPD600N25N3G 714526-IPD600N25N3G
Manufacturer: Infineon Technologies Win Source Part Number: 714526-IPD600N25N3G Family Name: IPD600N25N3 Manufacturer Homepage: www.infineon.com Reference case: TO252 Reference Date Code: 1407+ Alternative Parts (Cross-Reference): IXFY30N25X3; IPD600N25N3GXT; Introduction Date: October 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 714526-IPD600N25N3G
Family Name: IPD600N25N3
Manufacturer Homepage: www.infineon.com
Reference case: TO252
Reference Date Code: 1407+
Alternative Parts (Cross-Reference): IXFY30N25X3; IPD600N25N3GXT;
Introduction Date: October 23, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 714526-IPD600N25N3G
Product Name Hard To Find - IPD600N25N3G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers