Infineon Technologies AG Automotive MOSFET IPD5N25S3-430

Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits low RDS (on) in trench technology- down to 19.3 mOhm highest current capability 64A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications Hybrid inverter DC/DC Piezo Injection Simulation/SPICE-Mod el Applications Automotive body control module (BCM) High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant 1 2
Request a Quote Datasheet
Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits low RDS (on) in trench technology- down to 19.3 mOhm highest current capability 64A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications Hybrid inverter DC/DC Piezo Injection Simulation/SPICE-Mod el Applications Automotive body control module (BCM) High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD5N25S3-430 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD5N25S3-430
Automotive MOSFET IPD5N25S3-430
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits low RDS (on) in trench technology- down to 19.3 mOhm highest current capability 64A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications Hybrid inverter DC/DC Piezo Injection Simulation/SPICE-Mod el Applications Automotive body control module (BCM) High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3A1065ELJ | CoolSET™ Fixed Frequency ICE2QR0680Z | CoolSET™ Quasi Resonant 1 2

Summary of Features

  • N-channel - Enhancement mode
  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • low RDS (on) in trench technology- down to 19.3 mOhm
  • highest current capability 64A
  • low switching and conduction power losses for high thermal efficiency
  • robust packages with superior quality and reliability
  • optimized total gate charge enables smaller driver output stages

Potential Applications

  • Hybrid inverter
  • DC/DC
  • Piezo Injection

Simulation/SPICE-Model


Applications

  • Automotive body control module (BCM)
  • High-voltage DC-DC converter for electric vehicles

Designers who used this product also designed with


  • IPD50R280CE |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3A1065ELJ |
    CoolSET™ Fixed Frequency
  • ICE2QR0680Z |
    CoolSET™ Quasi Resonant
  • ICE3PCS02G |
    PFC-CCM (continuous conduction mode) ICs
  • ICE5GSAG |
    PWM-FF (fixed frequency) Flyback ICs
  • IPD50R280CE |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3A1065ELJ |
    CoolSET™ Fixed Frequency
  • ICE2QR0680Z |
    CoolSET™ Quasi Resonant
  • ICE3PCS02G |
    PFC-CCM (continuous conduction mode) ICs
  • ICE5GSAG |
    PWM-FF (fixed frequency) Flyback ICs
  • IPD50R280CE |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3A1065ELJ |
    CoolSET™ Fixed Frequency
  • ICE2QR0680Z |
    CoolSET™ Quasi Resonant

1
2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 250V 5A DPAK-2

MOSFET N-Ch 250V 5A DPAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD5N25S3-430 IPD5N25S3-430
Product Name Automotive MOSFET MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
rDS(on) 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 8270002 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers
 - 2ED2108S06FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
FET, MOSFET Arrays - AUIRF7319QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
MOSFET Transistor - 285-60N03P - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers